Panasonic Res, Thick Film, 953R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF9530V

Description
RES, THICK FILM, 953R, 1%, 0.1W, 0603; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 953R, 1%, 0.1W, 0603; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 953R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4696 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 953R, 1%, 0.1W, 0603; Resistance Panasonic
53W4696
Res, Thick Film, 953R, 1%, 0.1W, 0603; Resistance Panasonic 53W4696
RES, THICK FILM, 953R, 1%, 0.1W, 0603; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 953R, 1%, 0.1W, 0603; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 953R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 953R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9593
Res, Thick Film, 953R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9593
RES, THICK FILM, 953R, 1%, 0.1W, 0603, REEL; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 953R, 1%, 0.1W, 0603, REEL; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4696 51W9593
Product Name Res, Thick Film, 953R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 953R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details