Panasonic Chip Resistor - Surface Mount - ERJ-3EKF9312V ERJ-3EKF9312V

Description
Manufacturer: Panasonic Win Source Part Number: 918607-ERJ-3EKF9312V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 93.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P93.1KHTR, ERJ3EKF9312V, P93.1KHTR-NDR, P93.1KHCT, P93.1KHDKR-NDR, ERJ-3EKF9312, P93.1KHCT-NDR, ERJ3EKF9312, P93.1KHDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918607-ERJ-3EKF9312V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 93.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P93.1KHTR, ERJ3EKF9312V, P93.1KHTR-NDR, P93.1KHCT, P93.1KHDKR-NDR, ERJ-3EKF9312, P93.1KHCT-NDR, ERJ3EKF9312, P93.1KHDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF9312V
918607-ERJ-3EKF9312V
Chip Resistor - Surface Mount - ERJ-3EKF9312V 918607-ERJ-3EKF9312V
Manufacturer: Panasonic Win Source Part Number: 918607-ERJ-3EKF9312V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 93.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P93.1KHTR, ERJ3EKF9312V, P93.1KHTR-NDR, P93.1KHCT, P93.1KHDKR-NDR, ERJ-3EKF9312, P93.1KHCT-NDR, ERJ3EKF9312, P93.1KHDKR

Manufacturer: Panasonic
Win Source Part Number: 918607-ERJ-3EKF9312V
Series: ERJ-3EK
Operating Temperature Range: -55°C ~ 155°C
Features: 93.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P93.1KHTR, ERJ3EKF9312V, P93.1KHTR-NDR, P93.1KHCT, P93.1KHDKR-NDR, ERJ-3EKF9312, P93.1KHCT-NDR, ERJ3EKF9312, P93.1KHDKR

Buy Now Datasheet
SMD 10W Resistor - 52-ERJ-3EKF9312V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-3EKF9312V
SMD 10W Resistor 52-ERJ-3EKF9312V
93.1kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF9312V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF9312V can be used for catalog matching and distributor lookup.

93.1kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF9312V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF9312V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF9312V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF9312V
Chip Resistor - Surface Mount ERJ-3EKF9312V
RES SMD 93.1K OHM 1% 1/10W 0603

RES SMD 93.1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 93.1K OHM 1% 1/10W 0603 - 590-ERJ-3EKF9312V - Utmel Electronic Limited
Hong Kong, China
RES SMD 93.1K OHM 1% 1/10W 0603
590-ERJ-3EKF9312V
RES SMD 93.1K OHM 1% 1/10W 0603 590-ERJ-3EKF9312V
RES SMD 93.1K OHM 1% 1/10W 0603

RES SMD 93.1K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 918607-ERJ-3EKF9312V 52-ERJ-3EKF9312V ERJ-3EKF9312V 590-ERJ-3EKF9312V
Product Name Chip Resistor - Surface Mount - ERJ-3EKF9312V SMD 10W Resistor Chip Resistor - Surface Mount RES SMD 93.1K OHM 1% 1/10W 0603
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 93100 ohms 93100 ohms 93100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details