Panasonic RES SMD 931 OHM 1% 1/10W 0603 ERJ-3EKF9310V

Description
RES SMD 931 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 931 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 931 OHM 1% 1/10W 0603 - 590-ERJ-3EKF9310V - Utmel Electronic Limited
Hong Kong, China
RES SMD 931 OHM 1% 1/10W 0603
590-ERJ-3EKF9310V
RES SMD 931 OHM 1% 1/10W 0603 590-ERJ-3EKF9310V
RES SMD 931 OHM 1% 1/10W 0603

RES SMD 931 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 931R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4693 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 931R, 1%, 0.1W, 0603; Resistance Panasonic
53W4693
Res, Thick Film, 931R, 1%, 0.1W, 0603; Resistance Panasonic 53W4693
RES, THICK FILM, 931R, 1%, 0.1W, 0603; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 931R, 1%, 0.1W, 0603; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF9310V 53W4693
Product Name RES SMD 931 OHM 1% 1/10W 0603 Res, Thick Film, 931R, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details