Panasonic RES SMD 9.1K OHM 1% 1/10W 0603 ERJ-3EKF9101V

Description
RES SMD 9.1K OHM 1% 1/10W 0603
Description
RES SMD 9.1K OHM 1% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 9.1K OHM 1% 1/10W 0603 - 590-ERJ-3EKF9101V - Utmel Electronic Limited
Hong Kong, China
RES SMD 9.1K OHM 1% 1/10W 0603
590-ERJ-3EKF9101V
RES SMD 9.1K OHM 1% 1/10W 0603 590-ERJ-3EKF9101V
RES SMD 9.1K OHM 1% 1/10W 0603

RES SMD 9.1K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-3EKF9101V
Product Name RES SMD 9.1K OHM 1% 1/10W 0603
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 9100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details