Panasonic Res, Thick Film, 910R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF9100V

Description
RES, THICK FILM, 910R, 1%, 0.1W, 0603; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 910R, 1%, 0.1W, 0603; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 910R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4691 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 1%, 0.1W, 0603; Resistance Panasonic
53W4691
Res, Thick Film, 910R, 1%, 0.1W, 0603; Resistance Panasonic 53W4691
RES, THICK FILM, 910R, 1%, 0.1W, 0603; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 910R, 1%, 0.1W, 0603; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 910Ohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 910Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9585
Resistor, Thick Film, 910Ohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9585
RESISTOR, THICK FILM, 910OHM, 100mW,1%, FULL REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 910OHM, 100mW,1%, FULL REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4691
Product Name Res, Thick Film, 910R, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details