Manufacturer: Panasonic
Win Source Part Number: 870994-ERJ-3EKF9092V
Series: ERJ-3EK
Operating Temperature Range: -55°C ~ 155°C
Features: 90.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P90.9KHDKR-NDR, ERJ-3EKF9092, P90.9KHDKR, P90.9KHTR-NDR, ERJ3EKF9092, P90.9KHCT, P90.9KHTR, P90.9KHCT-NDR, ERJ3EKF9092V
90.9kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF9092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF9092V can be used for catalog matching and distributor lookup.
RES, THICK FILM, 90K9, 1%, 0.1W, 0603; Resistance:90.9kohm;
RES, THICK FILM, 90K9, 1%, 0.1W, 0603, REEL; Resistance:90.9kohm;
RES SMD 90.9K OHM 1% 1/10W 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 870994-ERJ-3EKF9092V | 52-ERJ-3EKF9092V | 65T8543 | 97W7462 | ERJ-3EKF9092V |
| Product Name | Chip Resistor - Surface Mount - ERJ-3EKF9092V | SMD 10W Resistor | Res, Thick Film, 90K9, 1%, 0.1W, 0603; Resistance Panasonic | Res, Thick Film, 90K9, 1%, 0.1W, 0603, Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |||
| Resistance Range | 90900 ohms | 90900 ohms | 90900 ohms | 90900 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 75 volts | 75 volts |