Panasonic Res, Thick Film, 909R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF9090V

Description
RES, THICK FILM, 909R, 1%, 0.1W, 0603; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 909R, 1%, 0.1W, 0603; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 909R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8541 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 909R, 1%, 0.1W, 0603; Resistance Panasonic
65T8541
Res, Thick Film, 909R, 1%, 0.1W, 0603; Resistance Panasonic 65T8541
RES, THICK FILM, 909R, 1%, 0.1W, 0603; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 909R, 1%, 0.1W, 0603; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 909R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7460 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 909R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7460
Res, Thick Film, 909R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7460
RES, THICK FILM, 909R, 1%, 0.1W, 0603, REEL; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 909R, 1%, 0.1W, 0603, REEL; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF9090V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF9090V
Chip Resistor - Surface Mount ERJ-3EKF9090V
RES SMD 909 OHM 1% 1/10W 0603

RES SMD 909 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 65T8541 97W7460 ERJ-3EKF9090V
Product Name Res, Thick Film, 909R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 909R, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 909 ohms 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD184JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details