Panasonic Res, Thick Film, 88K7, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF8872V

Description
RES, THICK FILM, 88K7, 1%, 0.1W, 0603; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 88K7, 1%, 0.1W, 0603; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 88K7, 1%, 0.1W, 0603; Resistance Panasonic - 65T8538 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88K7, 1%, 0.1W, 0603; Resistance Panasonic
65T8538
Res, Thick Film, 88K7, 1%, 0.1W, 0603; Resistance Panasonic 65T8538
RES, THICK FILM, 88K7, 1%, 0.1W, 0603; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 88K7, 1%, 0.1W, 0603; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 88K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7457 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7457
Res, Thick Film, 88K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7457
RES, THICK FILM, 88K7, 1%, 0.1W, 0603, REEL; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 88K7, 1%, 0.1W, 0603, REEL; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF8872V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF8872V
Chip Resistor - Surface Mount ERJ-3EKF8872V
RES SMD 88.7K OHM 1% 1/10W 0603

RES SMD 88.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 65T8538 97W7457 ERJ-3EKF8872V
Product Name Res, Thick Film, 88K7, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 88K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 88700 ohms 88700 ohms 88700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details