Panasonic Res, Thick Film, 8K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF8871V

Description
RES, THICK FILM, 8K87, 1%, 0.1W, 0603, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8K87, 1%, 0.1W, 0603, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7456 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7456
Res, Thick Film, 8K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7456
RES, THICK FILM, 8K87, 1%, 0.1W, 0603, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8K87, 1%, 0.1W, 0603, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K87, 1%, 0.1W, 0603; Resistance Panasonic - 65T8537 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.1W, 0603; Resistance Panasonic
65T8537
Res, Thick Film, 8K87, 1%, 0.1W, 0603; Resistance Panasonic 65T8537
RES, THICK FILM, 8K87, 1%, 0.1W, 0603; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 8K87, 1%, 0.1W, 0603; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7456 65T8537
Product Name Res, Thick Film, 8K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 8K87, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 8870 ohms 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers