Panasonic SMD 86.6 Ohm 10W Resistor ERJ-3EKF86R6V

Description
SMD Resistor 86.6 Ohm 1% 1/10W 0603 Thick Film Product overview: ERJ-3EKF86R6V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 86.6 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 86.6 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF86R6V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 86.6 Ohm 1% 1/10W 0603 Thick Film Product overview: ERJ-3EKF86R6V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 86.6 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 86.6 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF86R6V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 86.6 Ohm 10W Resistor - 52-ERJ-3EKF86R6V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 86.6 Ohm 10W Resistor
52-ERJ-3EKF86R6V
SMD 86.6 Ohm 10W Resistor 52-ERJ-3EKF86R6V
SMD Resistor 86.6 Ohm 1% 1/10W 0603 Thick Film Product overview: ERJ-3EKF86R6V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 86.6 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 86.6 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF86R6V can be used for catalog matching and distributor lookup.

SMD Resistor 86.6 Ohm 1% 1/10W 0603 Thick Film Product overview: ERJ-3EKF86R6V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 86.6 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 86.6 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF86R6V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 86R6, 1%, 0.1W, 0603; Resistance Panasonic - 65T8534 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86R6, 1%, 0.1W, 0603; Resistance Panasonic
65T8534
Res, Thick Film, 86R6, 1%, 0.1W, 0603; Resistance Panasonic 65T8534
RES, THICK FILM, 86R6, 1%, 0.1W, 0603; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 86R6, 1%, 0.1W, 0603; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 86R6, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7453 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86R6, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7453
Res, Thick Film, 86R6, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7453
RES, THICK FILM, 86R6, 1%, 0.1W, 0603, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 86R6, 1%, 0.1W, 0603, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3EKF86R6V 65T8534 97W7453
Product Name SMD 86.6 Ohm 10W Resistor Res, Thick Film, 86R6, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 86R6, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers