Panasonic Resistor, Thick Film, 866Kohm, 100Mw,1%, Full Reel; Resistance Panasonic ERJ-3EKF8663V

Description
RESISTOR, THICK FILM, 866KOHM, 100mW,1%, FULL REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 866KOHM, 100mW,1%, FULL REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 866Kohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9580 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 866Kohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9580
Resistor, Thick Film, 866Kohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9580
RESISTOR, THICK FILM, 866KOHM, 100mW,1%, FULL REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 866KOHM, 100mW,1%, FULL REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W9580
Product Name Resistor, Thick Film, 866Kohm, 100Mw,1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers