Panasonic Chip Resistor - Surface Mount ERJ-3EKF8662V

Description
RES SMD 86.6K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 86.6K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3EKF8662V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF8662V
Chip Resistor - Surface Mount ERJ-3EKF8662V
RES SMD 86.6K OHM 1% 1/10W 0603

RES SMD 86.6K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 86K6, 1%, 0.1W, 0603; Resistance Panasonic - 65T8536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86K6, 1%, 0.1W, 0603; Resistance Panasonic
65T8536
Res, Thick Film, 86K6, 1%, 0.1W, 0603; Resistance Panasonic 65T8536
RES, THICK FILM, 86K6, 1%, 0.1W, 0603; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 86K6, 1%, 0.1W, 0603; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 86K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7455 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7455
Res, Thick Film, 86K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7455
RES, THICK FILM, 86K6, 1%, 0.1W, 0603, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 86K6, 1%, 0.1W, 0603, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-3EKF8662V 65T8536 97W7455
Product Name Chip Resistor - Surface Mount Res, Thick Film, 86K6, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 86K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 86600 ohms 86600 ohms 86600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers