Panasonic Res, Thick Film, 8K66, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF8661V

Description
RES, THICK FILM, 8K66, 1%, 0.1W, 0603; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8K66, 1%, 0.1W, 0603; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8K66, 1%, 0.1W, 0603; Resistance Panasonic - 53W4687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K66, 1%, 0.1W, 0603; Resistance Panasonic
53W4687
Res, Thick Film, 8K66, 1%, 0.1W, 0603; Resistance Panasonic 53W4687
RES, THICK FILM, 8K66, 1%, 0.1W, 0603; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 8K66, 1%, 0.1W, 0603; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K66, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9579 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K66, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9579
Res, Thick Film, 8K66, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9579
RES, THICK FILM, 8K66, 1%, 0.1W, 0603, REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8K66, 1%, 0.1W, 0603, REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4687 51W9579
Product Name Res, Thick Film, 8K66, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 8K66, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 8660 ohms 8660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details