Panasonic Res, Thick Film, 84R5, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF84R5V

Description
RES, THICK FILM, 84R5, 1%, 0.1W, 0603; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 84R5, 1%, 0.1W, 0603; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 84R5, 1%, 0.1W, 0603; Resistance Panasonic - 90W3229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84R5, 1%, 0.1W, 0603; Resistance Panasonic
90W3229
Res, Thick Film, 84R5, 1%, 0.1W, 0603; Resistance Panasonic 90W3229
RES, THICK FILM, 84R5, 1%, 0.1W, 0603; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 84R5, 1%, 0.1W, 0603; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 84R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9575
Res, Thick Film, 84R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9575
RES, THICK FILM, 84R5, 1%, 0.1W, 0603, REEL; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 84R5, 1%, 0.1W, 0603, REEL; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3229 51W9575
Product Name Res, Thick Film, 84R5, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 84R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers