Panasonic Automotive SMD 10W Resistor ERJ-3EKF8453V

Description
SMD Resistor 845kR 1% 1/10W 0603 AEC-Q200 Product overview: ERJ-3EKF8453V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF8453V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 845kR 1% 1/10W 0603 AEC-Q200 Product overview: ERJ-3EKF8453V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF8453V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10W Resistor - 52-ERJ-3EKF8453V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
52-ERJ-3EKF8453V
Automotive SMD 10W Resistor 52-ERJ-3EKF8453V
SMD Resistor 845kR 1% 1/10W 0603 AEC-Q200 Product overview: ERJ-3EKF8453V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF8453V can be used for catalog matching and distributor lookup.

SMD Resistor 845kR 1% 1/10W 0603 AEC-Q200 Product overview: ERJ-3EKF8453V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF8453V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326211-ERJ-3EKF8453V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326211-ERJ-3EKF8453V
Resistors - Chip Resistor - Surface Mount 1326211-ERJ-3EKF8453V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326211-ERJ-3EKF8453 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 845 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P845KHDKR-NDR,P845KH TR,P845KHCT,P845KHCT -NDR,ERJ3EKF8453V,ER J-3EKF8453,ERJ3EKF84 53,P845KHDKR,P845KHT R-NDR,2266-ERJ-3EKF8 453V Base Product Number: ERJ-3EKF8 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326211-ERJ-3EKF8453V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 845 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P845KHDKR-NDR,P845KHTR,P845KHCT,P845KHCT-NDR,ERJ3EKF8453V,ERJ-3EKF8453,ERJ3EKF8453,P845KHDKR,P845KHTR-NDR,2266-ERJ-3EKF8453V
Base Product Number: ERJ-3EKF8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 845K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4686 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845K, 1%, 0.1W, 0603; Resistance Panasonic
53W4686
Res, Thick Film, 845K, 1%, 0.1W, 0603; Resistance Panasonic 53W4686
RES, THICK FILM, 845K, 1%, 0.1W, 0603; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 845K, 1%, 0.1W, 0603; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 845K OHM 1% 1/10W 0603 - 590-ERJ-3EKF8453V - Utmel Electronic Limited
Hong Kong, China
RES SMD 845K OHM 1% 1/10W 0603
590-ERJ-3EKF8453V
RES SMD 845K OHM 1% 1/10W 0603 590-ERJ-3EKF8453V
RES SMD 845K OHM 1% 1/10W 0603

RES SMD 845K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3EKF8453V 1326211-ERJ-3EKF8453V 53W4686 590-ERJ-3EKF8453V
Product Name Automotive SMD 10W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 845K, 1%, 0.1W, 0603; Resistance Panasonic RES SMD 845K OHM 1% 1/10W 0603
Resistance Range 845000 ohms 845000 ohms 845000 ohms 845000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567747P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details