Panasonic Res, Thick Film, 84K5, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF8452V

Description
RES, THICK FILM, 84K5, 1%, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 84K5, 1%, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 84K5, 1%, 0.1W, 0603; Resistance Panasonic - 53W4685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84K5, 1%, 0.1W, 0603; Resistance Panasonic
53W4685
Res, Thick Film, 84K5, 1%, 0.1W, 0603; Resistance Panasonic 53W4685
RES, THICK FILM, 84K5, 1%, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 84K5, 1%, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 84K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9577 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9577
Res, Thick Film, 84K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9577
RES, THICK FILM, 84K5, 1%, 0.1W, 0603, REEL; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 84K5, 1%, 0.1W, 0603, REEL; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4685 51W9577
Product Name Res, Thick Film, 84K5, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 84K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 84500 ohms 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers