Panasonic Res, Thick Film, 8K25, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF8251V

Description
RES, THICK FILM, 8K25, 1%, 0.1W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8K25, 1%, 0.1W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8K25, 1%, 0.1W, 0603; Resistance Panasonic - 65T8531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K25, 1%, 0.1W, 0603; Resistance Panasonic
65T8531
Res, Thick Film, 8K25, 1%, 0.1W, 0603; Resistance Panasonic 65T8531
RES, THICK FILM, 8K25, 1%, 0.1W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 8K25, 1%, 0.1W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K25, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7450 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K25, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7450
Res, Thick Film, 8K25, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7450
RES, THICK FILM, 8K25, 1%, 0.1W, 0603, REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8K25, 1%, 0.1W, 0603, REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8531 97W7450
Product Name Res, Thick Film, 8K25, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 8K25, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 8250 ohms 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details