Panasonic Res, Thick Film, 80R6, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF80R6V.

Description
RES, THICK FILM, 80R6, 1%, 0.1W, 0603, REEL; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 80R6, 1%, 0.1W, 0603, REEL; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 80R6, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 25AC9249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80R6, 1%, 0.1W, 0603, Reel; Resistance Panasonic
25AC9249
Res, Thick Film, 80R6, 1%, 0.1W, 0603, Reel; Resistance Panasonic 25AC9249
RES, THICK FILM, 80R6, 1%, 0.1W, 0603, REEL; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 80R6, 1%, 0.1W, 0603, REEL; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC9249
Product Name Res, Thick Film, 80R6, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details