Panasonic RES SMD 8.06K OHM 1% 1/10W 0603 ERJ-3EKF8061V

Description
RES SMD 8.06K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 8.06K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 8.06K OHM 1% 1/10W 0603 - 590-ERJ-3EKF8061V - Utmel Electronic Limited
Hong Kong, China
RES SMD 8.06K OHM 1% 1/10W 0603
590-ERJ-3EKF8061V
RES SMD 8.06K OHM 1% 1/10W 0603 590-ERJ-3EKF8061V
RES SMD 8.06K OHM 1% 1/10W 0603

RES SMD 8.06K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 8K06, 1%, 0.1W, 0603; Resistance Panasonic - 65T8527 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K06, 1%, 0.1W, 0603; Resistance Panasonic
65T8527
Res, Thick Film, 8K06, 1%, 0.1W, 0603; Resistance Panasonic 65T8527
RES, THICK FILM, 8K06, 1%, 0.1W, 0603; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 8K06, 1%, 0.1W, 0603; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K06, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7446 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K06, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7446
Res, Thick Film, 8K06, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7446
RES, THICK FILM, 8K06, 1%, 0.1W, 0603, REEL; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8K06, 1%, 0.1W, 0603, REEL; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF8061V 65T8527 97W7446
Product Name RES SMD 8.06K OHM 1% 1/10W 0603 Res, Thick Film, 8K06, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 8K06, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 8060 ohms 8060 ohms 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers