Panasonic Res, Thick Film, 768K, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF7683V

Description
RES, THICK FILM, 768K, 1%, 0.1W, 0603; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 768K, 1%, 0.1W, 0603; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 768K, 1%, 0.1W, 0603; Resistance Panasonic - 90W3223 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768K, 1%, 0.1W, 0603; Resistance Panasonic
90W3223
Res, Thick Film, 768K, 1%, 0.1W, 0603; Resistance Panasonic 90W3223
RES, THICK FILM, 768K, 1%, 0.1W, 0603; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 768K, 1%, 0.1W, 0603; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0603, 1%, Precision; 768Kohm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8510 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0603, 1%, Precision; 768Kohm, 7 Inch Reel Rohs Compliant Panasonic
81AC8510
Thick Film Chip Res, 0603, 1%, Precision; 768Kohm, 7 Inch Reel Rohs Compliant Panasonic 81AC8510
THICK FILM CHIP RES, 0603, 1%, PRECISION; 768KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0603, 1%, PRECISION; 768KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3223 81AC8510
Product Name Res, Thick Film, 768K, 1%, 0.1W, 0603; Resistance Panasonic Thick Film Chip Res, 0603, 1%, Precision; 768Kohm, 7 Inch Reel Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details