RES SMD 75 OHM 1% 1/10W 0603
RES, THICK FILM, 75R, 1%, 0.1W, 0603; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
RES, THICK FILM, 75R, 1%, 0.1W, 0603, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-3EKF75R0V | 65T8518 | 97W7437 |
| Product Name | Chip Resistor - Surface Mount | Res, Thick Film, 75R, 1%, 0.1W, 0603; Resistance Panasonic | Res, Thick Film, 75R, 1%, 0.1W, 0603, Reel; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 75 ohms | 75 ohms | 75 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |