Panasonic Res, Thick Film, 750K, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF7503V

Description
RES, THICK FILM, 750K, 1%, 0.1W, 0603; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 750K, 1%, 0.1W, 0603; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 750K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8522 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750K, 1%, 0.1W, 0603; Resistance Panasonic
65T8522
Res, Thick Film, 750K, 1%, 0.1W, 0603; Resistance Panasonic 65T8522
RES, THICK FILM, 750K, 1%, 0.1W, 0603; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 750K, 1%, 0.1W, 0603; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 750K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7441 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7441
Res, Thick Film, 750K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7441
RES, THICK FILM, 750K, 1%, 0.1W, 0603, REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 750K, 1%, 0.1W, 0603, REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8522 97W7441
Product Name Res, Thick Film, 750K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 750K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 750000 ohms 750000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details