75kR 1% 0603 Thick Film SMD Resistor Product overview: ERJ-3EKF7502V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF7502V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326198-ERJ-3EKF7502
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P75.0KHDKR,P75.0KHCT
Base Product Number: ERJ-3EKF7
RoHS Status: ROHS3 Compliant
RES SMD 75K OHM 1% 1/10W 0603
RES, THICK FILM, 75K, 1%, 0.1W, 0603, REEL; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 75K, 1%, 0.1W, 0603; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-3EKF7502V | 1326198-ERJ-3EKF7502V | ERJ-3EKF7502V | 97W7440 | 65T8521 |
| Product Name | SMD Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 75K, 1%, 0.1W, 0603, Reel; Resistance Panasonic | Res, Thick Film, 75K, 1%, 0.1W, 0603; Resistance Panasonic |
| Technology / Construction | THICK FILM | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 75000 ohms | 75000 ohms | 75000 ohms | 75000 ohms | 75000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 75 volts | 75 volts | |||
| Operating AC Voltage | 75 volts | 75 volts |