Panasonic SMD 10W Resistor ERJ-3EKF7501V

Description
Thick Film Chip Resistor 0603 7.5kR 1% 1/10W SMD Product overview: ERJ-3EKF7501V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF7501V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 0603 7.5kR 1% 1/10W SMD Product overview: ERJ-3EKF7501V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF7501V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-3EKF7501V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-3EKF7501V
SMD 10W Resistor 52-ERJ-3EKF7501V
Thick Film Chip Resistor 0603 7.5kR 1% 1/10W SMD Product overview: ERJ-3EKF7501V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF7501V can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 0603 7.5kR 1% 1/10W SMD Product overview: ERJ-3EKF7501V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF7501V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF7501V
918603-ERJ-3EKF7501V
Chip Resistor - Surface Mount - ERJ-3EKF7501V 918603-ERJ-3EKF7501V
Manufacturer: Panasonic Win Source Part Number: 918603-ERJ-3EKF7501V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-3EKF7501, ERJ3EKF7501, P7.50KHTR, P7.50KHDKR-NDR, ERJ3EKF7501V, P7.50KHTR-NDR, P7.50KHCT, P7.50KHDKR, P7.50KHCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 918603-ERJ-3EKF7501V
Series: ERJ-3EK
Operating Temperature Range: -55°C ~ 155°C
Features: 7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-3EKF7501, ERJ3EKF7501, P7.50KHTR, P7.50KHDKR-NDR, ERJ3EKF7501V, P7.50KHTR-NDR, P7.50KHCT, P7.50KHDKR, P7.50KHCT-NDR

Buy Now Datasheet
Res, Thick Film, 7K5, 1%, 0.1W, 0603; Resistance Panasonic - 65T8520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 1%, 0.1W, 0603; Resistance Panasonic
65T8520
Res, Thick Film, 7K5, 1%, 0.1W, 0603; Resistance Panasonic 65T8520
RES, THICK FILM, 7K5, 1%, 0.1W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 7K5, 1%, 0.1W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7439
Res, Thick Film, 7K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7439
RES, THICK FILM, 7K5, 1%, 0.1W, 0603, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 7K5, 1%, 0.1W, 0603, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3EKF7501V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF7501V
Chip Resistor - Surface Mount ERJ-3EKF7501V
RES SMD 7.5K OHM 1% 1/10W 0603

RES SMD 7.5K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-3EKF7501V 918603-ERJ-3EKF7501V 65T8520 97W7439 ERJ-3EKF7501V
Product Name SMD 10W Resistor Chip Resistor - Surface Mount - ERJ-3EKF7501V Res, Thick Film, 7K5, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 7K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 7500 ohms 7500 ohms 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details