Panasonic Res, Thick Film, 715K, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF7153V

Description
RES, THICK FILM, 715K, 1%, 0.1W, 0603; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 715K, 1%, 0.1W, 0603; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 715K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715K, 1%, 0.1W, 0603; Resistance Panasonic
53W4674
Res, Thick Film, 715K, 1%, 0.1W, 0603; Resistance Panasonic 53W4674
RES, THICK FILM, 715K, 1%, 0.1W, 0603; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 715K, 1%, 0.1W, 0603; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 715K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9560
Res, Thick Film, 715K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9560
RES, THICK FILM, 715K, 1%, 0.1W, 0603, REEL; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 715K, 1%, 0.1W, 0603, REEL; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4674 51W9560
Product Name Res, Thick Film, 715K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 715K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 715000 ohms 715000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details