Panasonic Res, Thick Film, 71K5, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF7152V

Description
RES, THICK FILM, 71K5, 1%, 0.1W, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 71K5, 1%, 0.1W, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 71K5, 1%, 0.1W, 0603; Resistance Panasonic - 65T8516 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71K5, 1%, 0.1W, 0603; Resistance Panasonic
65T8516
Res, Thick Film, 71K5, 1%, 0.1W, 0603; Resistance Panasonic 65T8516
RES, THICK FILM, 71K5, 1%, 0.1W, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 71K5, 1%, 0.1W, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 71K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7435 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7435
Res, Thick Film, 71K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7435
RES, THICK FILM, 71K5, 1%, 0.1W, 0603, REEL; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 71K5, 1%, 0.1W, 0603, REEL; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
RES SMD 71.5K OHM 1% 1/10W 0603 - 590-ERJ-3EKF7152V - Utmel Electronic Limited
Hong Kong, China
RES SMD 71.5K OHM 1% 1/10W 0603
590-ERJ-3EKF7152V
RES SMD 71.5K OHM 1% 1/10W 0603 590-ERJ-3EKF7152V
RES SMD 71.5K OHM 1% 1/10W 0603

RES SMD 71.5K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 65T8516 97W7435 590-ERJ-3EKF7152V
Product Name Res, Thick Film, 71K5, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 71K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 71.5K OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 71500 ohms 71500 ohms 71500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers