Panasonic RES SMD 69.8K OHM 1% 1/10W 0603 ERJ-3EKF6982V

Description
RES SMD 69.8K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 69.8K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 69.8K OHM 1% 1/10W 0603 - 590-ERJ-3EKF6982V - Utmel Electronic Limited
Hong Kong, China
RES SMD 69.8K OHM 1% 1/10W 0603
590-ERJ-3EKF6982V
RES SMD 69.8K OHM 1% 1/10W 0603 590-ERJ-3EKF6982V
RES SMD 69.8K OHM 1% 1/10W 0603

RES SMD 69.8K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 69K8, 1%, 0.1W, 0603; Resistance Panasonic - 53W4671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69K8, 1%, 0.1W, 0603; Resistance Panasonic
53W4671
Res, Thick Film, 69K8, 1%, 0.1W, 0603; Resistance Panasonic 53W4671
RES, THICK FILM, 69K8, 1%, 0.1W, 0603; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 69K8, 1%, 0.1W, 0603; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF6982V 53W4671
Product Name RES SMD 69.8K OHM 1% 1/10W 0603 Res, Thick Film, 69K8, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 69800 ohms 69800 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details