Panasonic Res, Thick Film, 6K98, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF6981V

Description
RES, THICK FILM, 6K98, 1%, 0.1W, 0603; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6K98, 1%, 0.1W, 0603; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K98, 1%, 0.1W, 0603; Resistance Panasonic - 65T8513 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K98, 1%, 0.1W, 0603; Resistance Panasonic
65T8513
Res, Thick Film, 6K98, 1%, 0.1W, 0603; Resistance Panasonic 65T8513
RES, THICK FILM, 6K98, 1%, 0.1W, 0603; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 6K98, 1%, 0.1W, 0603; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K98, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K98, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7432
Res, Thick Film, 6K98, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7432
RES, THICK FILM, 6K98, 1%, 0.1W, 0603, REEL; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6K98, 1%, 0.1W, 0603, REEL; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3EKF6981V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF6981V
Chip Resistor - Surface Mount ERJ-3EKF6981V
RES SMD 6.98K OHM 1% 1/10W 0603

RES SMD 6.98K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 65T8513 97W7432 ERJ-3EKF6981V
Product Name Res, Thick Film, 6K98, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 6K98, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 6980 ohms 6980 ohms 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details