Panasonic Res, Thick Film, 698R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF6980V

Description
RES, THICK FILM, 698R, 1%, 0.1W, 0603; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 698R, 1%, 0.1W, 0603; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 698R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 698R, 1%, 0.1W, 0603; Resistance Panasonic
65T8512
Res, Thick Film, 698R, 1%, 0.1W, 0603; Resistance Panasonic 65T8512
RES, THICK FILM, 698R, 1%, 0.1W, 0603; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 698R, 1%, 0.1W, 0603; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 698R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7431 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 698R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7431
Res, Thick Film, 698R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7431
RES, THICK FILM, 698R, 1%, 0.1W, 0603, REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 698R, 1%, 0.1W, 0603, REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8512 97W7431
Product Name Res, Thick Film, 698R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 698R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details