Panasonic Res, Thick Film, 681K, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF6813V

Description
RES, THICK FILM, 681K, 1%, 0.1W, 0603; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 681K, 1%, 0.1W, 0603; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 681K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4670 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681K, 1%, 0.1W, 0603; Resistance Panasonic
53W4670
Res, Thick Film, 681K, 1%, 0.1W, 0603; Resistance Panasonic 53W4670
RES, THICK FILM, 681K, 1%, 0.1W, 0603; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 681K, 1%, 0.1W, 0603; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 681K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9555
Res, Thick Film, 681K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9555
RES, THICK FILM, 681K, 1%, 0.1W, 0603, REEL; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 681K, 1%, 0.1W, 0603, REEL; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4670 51W9555
Product Name Res, Thick Film, 681K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 681K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details