Panasonic Res, Thick Film, 68K, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF6802V

Description
RES, THICK FILM, 68K, 1%, 0.1W, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 68K, 1%, 0.1W, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 68K, 1%, 0.1W, 0603; Resistance Panasonic - 64R5360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.1W, 0603; Resistance Panasonic
64R5360
Res, Thick Film, 68K, 1%, 0.1W, 0603; Resistance Panasonic 64R5360
RES, THICK FILM, 68K, 1%, 0.1W, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 0.1W, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3217 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3217
Res, Thick Film, 68K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3217
RES, THICK FILM, 68K, 1%, 0.1W, 0603, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 0.1W, 0603, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 64R5360 90W3217
Product Name Res, Thick Film, 68K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 68K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details