Panasonic SMD 680 Ohm 100mW Resistor ERJ-3EKF6800V

Description
680 Ohm 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF6800V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF6800V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680 Ohm 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF6800V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF6800V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680 Ohm 100mW Resistor - 52-ERJ-3EKF6800V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 Ohm 100mW Resistor
52-ERJ-3EKF6800V
SMD 680 Ohm 100mW Resistor 52-ERJ-3EKF6800V
680 Ohm 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF6800V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF6800V can be used for catalog matching and distributor lookup.

680 Ohm 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF6800V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF6800V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 680R, 1%, 0.1W, 0603; Resistance Panasonic - 64R5358 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.1W, 0603; Resistance Panasonic
64R5358
Res, Thick Film, 680R, 1%, 0.1W, 0603; Resistance Panasonic 64R5358
RES, THICK FILM, 680R, 1%, 0.1W, 0603; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.1W, 0603; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3EKF6800V 64R5358
Product Name SMD 680 Ohm 100mW Resistor Res, Thick Film, 680R, 1%, 0.1W, 0603; Resistance Panasonic
Resistance Range 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details