Panasonic Res, Thick Film, 665K, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF6653V

Description
RES, THICK FILM, 665K, 1%, 0.1W, 0603; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 665K, 1%, 0.1W, 0603; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 665K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4668 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665K, 1%, 0.1W, 0603; Resistance Panasonic
53W4668
Res, Thick Film, 665K, 1%, 0.1W, 0603; Resistance Panasonic 53W4668
RES, THICK FILM, 665K, 1%, 0.1W, 0603; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 665K, 1%, 0.1W, 0603; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 665K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9553 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9553
Res, Thick Film, 665K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9553
RES, THICK FILM, 665K, 1%, 0.1W, 0603, REEL; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 665K, 1%, 0.1W, 0603, REEL; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4668 51W9553
Product Name Res, Thick Film, 665K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 665K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603; 0603 [1608 Metric]
Resistance Range 665000 ohms 665000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details