Panasonic Res, Thick Film, 665R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF6650V

Description
RES, THICK FILM, 665R, 1%, 0.1W, 0603; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 665R, 1%, 0.1W, 0603; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 665R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4666 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665R, 1%, 0.1W, 0603; Resistance Panasonic
53W4666
Res, Thick Film, 665R, 1%, 0.1W, 0603; Resistance Panasonic 53W4666
RES, THICK FILM, 665R, 1%, 0.1W, 0603; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 665R, 1%, 0.1W, 0603; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 665R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9551 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9551
Res, Thick Film, 665R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9551
RES, THICK FILM, 665R, 1%, 0.1W, 0603, REEL; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 665R, 1%, 0.1W, 0603, REEL; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4666 51W9551
Product Name Res, Thick Film, 665R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 665R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details