Panasonic SMD 64.9 Ohm 10W Resistor ERJ-3EKF64R9V

Description
SMD Resistor 64.9 Ohm 1% 1/10W 0603 Thick Film Product overview: ERJ-3EKF64R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64.9 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 64.9 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF64R9V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 64.9 Ohm 1% 1/10W 0603 Thick Film Product overview: ERJ-3EKF64R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64.9 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 64.9 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF64R9V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 64.9 Ohm 10W Resistor - 52-ERJ-3EKF64R9V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 64.9 Ohm 10W Resistor
52-ERJ-3EKF64R9V
SMD 64.9 Ohm 10W Resistor 52-ERJ-3EKF64R9V
SMD Resistor 64.9 Ohm 1% 1/10W 0603 Thick Film Product overview: ERJ-3EKF64R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64.9 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 64.9 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF64R9V can be used for catalog matching and distributor lookup.

SMD Resistor 64.9 Ohm 1% 1/10W 0603 Thick Film Product overview: ERJ-3EKF64R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64.9 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 64.9 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF64R9V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 64R9, 1%, 0.1W, 0603; Resistance Panasonic - 53W4664 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64R9, 1%, 0.1W, 0603; Resistance Panasonic
53W4664
Res, Thick Film, 64R9, 1%, 0.1W, 0603; Resistance Panasonic 53W4664
RES, THICK FILM, 64R9, 1%, 0.1W, 0603; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 64R9, 1%, 0.1W, 0603; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3EKF64R9V 53W4664
Product Name SMD 64.9 Ohm 10W Resistor Res, Thick Film, 64R9, 1%, 0.1W, 0603; Resistance Panasonic
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details