The Panasonic ERJ series thick film chip resistor, part number 25AC9232, features a resistance value of 649 ohms with a tolerance of ±1%. It has a power rating of 100 mW and is packaged in a 0603 (1608 metric) case size. The resistor is designed for precision applications and has a temperature coefficient of ±100 ppm/°C. It is RoHS compliant, ensuring it meets environmental standards. This component is suitable for both reflow and flow soldering processes, making it compatible with automated placement machines. The resistor's construction includes a metal glaze thick film resistive element, contributing to its high reliability.
Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 25AC9232 |
| Product Name | Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 649 ohms |