Panasonic Res, Thick Film, 620K, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF6203V

Description
RES, THICK FILM, 620K, 1%, 0.1W, 0603; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 620K, 1%, 0.1W, 0603; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 620K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4662 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620K, 1%, 0.1W, 0603; Resistance Panasonic
53W4662
Res, Thick Film, 620K, 1%, 0.1W, 0603; Resistance Panasonic 53W4662
RES, THICK FILM, 620K, 1%, 0.1W, 0603; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 620K, 1%, 0.1W, 0603; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 620Kohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9545 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 620Kohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9545
Thick Film Resistor, 620Kohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9545
THICK FILM RESISTOR, 620KOHM, 100mW,1%, FULL REEL; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

THICK FILM RESISTOR, 620KOHM, 100mW,1%, FULL REEL; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4662
Product Name Res, Thick Film, 620K, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers