Panasonic RES SMD 6.2K OHM 1% 1/10W 0603 ERJ-3EKF6201V

Description
RES SMD 6.2K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 6.2K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 6.2K OHM 1% 1/10W 0603 - 590-ERJ-3EKF6201V - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.2K OHM 1% 1/10W 0603
590-ERJ-3EKF6201V
RES SMD 6.2K OHM 1% 1/10W 0603 590-ERJ-3EKF6201V
RES SMD 6.2K OHM 1% 1/10W 0603

RES SMD 6.2K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 6K2, 1%, 0.1W, 0603; Resistance Panasonic - 53W4660 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 1%, 0.1W, 0603; Resistance Panasonic
53W4660
Res, Thick Film, 6K2, 1%, 0.1W, 0603; Resistance Panasonic 53W4660
RES, THICK FILM, 6K2, 1%, 0.1W, 0603; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 6K2, 1%, 0.1W, 0603; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9543 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9543
Res, Thick Film, 6K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9543
RES, THICK FILM, 6K2, 1%, 0.1W, 0603, REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6K2, 1%, 0.1W, 0603, REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF6201V 53W4660 51W9543
Product Name RES SMD 6.2K OHM 1% 1/10W 0603 Res, Thick Film, 6K2, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 6K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 6200 ohms 6200 ohms 6200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers