Panasonic SMD 60.4 Ohm 100mW Resistor ERJ-3EKF60R4V

Description
60.4 Ohm 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF60R4V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60.4 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF60R4V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60.4 Ohm 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF60R4V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60.4 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF60R4V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 60.4 Ohm 100mW Resistor - 52-ERJ-3EKF60R4V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 60.4 Ohm 100mW Resistor
52-ERJ-3EKF60R4V
SMD 60.4 Ohm 100mW Resistor 52-ERJ-3EKF60R4V
60.4 Ohm 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF60R4V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60.4 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF60R4V can be used for catalog matching and distributor lookup.

60.4 Ohm 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF60R4V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60.4 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF60R4V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 60R4, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60R4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7414
Res, Thick Film, 60R4, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7414
RES, THICK FILM, 60R4, 1%, 0.1W, 0603, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 60R4, 1%, 0.1W, 0603, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 60R4, 1%, 0.1W, 0603; Resistance Panasonic - 65T8495 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60R4, 1%, 0.1W, 0603; Resistance Panasonic
65T8495
Res, Thick Film, 60R4, 1%, 0.1W, 0603; Resistance Panasonic 65T8495
RES, THICK FILM, 60R4, 1%, 0.1W, 0603; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 60R4, 1%, 0.1W, 0603; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3EKF60R4V 97W7414 65T8495
Product Name SMD 60.4 Ohm 100mW Resistor Res, Thick Film, 60R4, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 60R4, 1%, 0.1W, 0603; Resistance Panasonic
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details