Panasonic Chip Resistor - Surface Mount ERJ-3EKF6042V

Description
RES SMD 60.4K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 60.4K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3EKF6042V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF6042V
Chip Resistor - Surface Mount ERJ-3EKF6042V
RES SMD 60.4K OHM 1% 1/10W 0603

RES SMD 60.4K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 60K4, 1%, 0.1W, 0603; Resistance Panasonic - 65T8498 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60K4, 1%, 0.1W, 0603; Resistance Panasonic
65T8498
Res, Thick Film, 60K4, 1%, 0.1W, 0603; Resistance Panasonic 65T8498
RES, THICK FILM, 60K4, 1%, 0.1W, 0603; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 60K4, 1%, 0.1W, 0603; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 60K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7417 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7417
Res, Thick Film, 60K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7417
RES, THICK FILM, 60K4, 1%, 0.1W, 0603, REEL; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 60K4, 1%, 0.1W, 0603, REEL; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-3EKF6042V 65T8498 97W7417
Product Name Chip Resistor - Surface Mount Res, Thick Film, 60K4, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 60K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 60400 ohms 60400 ohms 60400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details