Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF59R0V

Description
RES SMD 59 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 59 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-3EKF59R0V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-3EKF59R0V
Resistors - Chip Resistor - Surface Mount ERJ-3EKF59R0V
RES SMD 59 OHM 1% 1/10W 0603

RES SMD 59 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 59R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4650 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59R, 1%, 0.1W, 0603; Resistance Panasonic
53W4650
Res, Thick Film, 59R, 1%, 0.1W, 0603; Resistance Panasonic 53W4650
RES, THICK FILM, 59R, 1%, 0.1W, 0603; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 59R, 1%, 0.1W, 0603; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 59R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9533 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9533
Res, Thick Film, 59R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9533
RES, THICK FILM, 59R, 1%, 0.1W, 0603, REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 59R, 1%, 0.1W, 0603, REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-3EKF59R0V 53W4650 51W9533
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 59R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 59R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 59 ohms 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details