The Panasonic ERJ series thick film chip resistor, part number 27AC5238, features a resistance value of 590 ohms with a tolerance of ±1%. It has a power rating of 100 mW and is packaged in a 0603 (1608 metric) case size. The resistor is designed for high reliability and is compatible with both reflow and flow soldering processes. It adheres to IEC 60115-8 and JIS C 5201-8 standards and is RoHS compliant. The temperature coefficient is specified at ±100 ppm/°C, making it suitable for precision applications. This component is ideal for engineers seeking a compact and reliable resistor for their electronic designs.
Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27AC5238 |
| Product Name | Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 590 ohms |