Panasonic Chip Resistor - Surface Mount ERJ-3EKF57R6V

Description
RES SMD 57.6 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 57.6 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3EKF57R6V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF57R6V
Chip Resistor - Surface Mount ERJ-3EKF57R6V
RES SMD 57.6 OHM 1% 1/10W 0603

RES SMD 57.6 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 57R6, 1%, 0.1W, 0603; Resistance Panasonic - 90W3211 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57R6, 1%, 0.1W, 0603; Resistance Panasonic
90W3211
Res, Thick Film, 57R6, 1%, 0.1W, 0603; Resistance Panasonic 90W3211
RES, THICK FILM, 57R6, 1%, 0.1W, 0603; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 57R6, 1%, 0.1W, 0603; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 57R6, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9530 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57R6, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9530
Res, Thick Film, 57R6, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9530
RES, THICK FILM, 57R6, 1%, 0.1W, 0603, REEL; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 57R6, 1%, 0.1W, 0603, REEL; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-3EKF57R6V 90W3211 51W9530
Product Name Chip Resistor - Surface Mount Res, Thick Film, 57R6, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 57R6, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details