Panasonic Res, Thick Film, 576K, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF5763V

Description
RES, THICK FILM, 576K, 1%, 0.1W, 0603; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 576K, 1%, 0.1W, 0603; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 576K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4649 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576K, 1%, 0.1W, 0603; Resistance Panasonic
53W4649
Res, Thick Film, 576K, 1%, 0.1W, 0603; Resistance Panasonic 53W4649
RES, THICK FILM, 576K, 1%, 0.1W, 0603; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 576K, 1%, 0.1W, 0603; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 576K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9532 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9532
Res, Thick Film, 576K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9532
RES, THICK FILM, 576K, 1%, 0.1W, 0603, REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 576K, 1%, 0.1W, 0603, REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4649 51W9532
Product Name Res, Thick Film, 576K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 576K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers