Res Thick Film 0603 56.2 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched T/R
RES, THICK FILM, 56R2, 1%, 0.1W, 0603, REEL; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
| Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 590-ERJ-3EKF56R2V | 97W7409 |
| Product Name | Res Thick Film 0603 56.2 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched T/R | Res, Thick Film, 56R2, 1%, 0.1W, 0603, Reel; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive | Precision Resistor |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Surface Mount | 0603; 0603 [1608 Metric] |
| Resistance Range | 56.2 ohms | 56.2 ohms |