Panasonic Res, Thick Film, 56R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF56R0V

Description
RES, THICK FILM, 56R, 1%, 0.1W, 0603; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 56R, 1%, 0.1W, 0603; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 56R, 1%, 0.1W, 0603; Resistance Panasonic - 64R5352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.1W, 0603; Resistance Panasonic
64R5352
Res, Thick Film, 56R, 1%, 0.1W, 0603; Resistance Panasonic 64R5352
RES, THICK FILM, 56R, 1%, 0.1W, 0603; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.1W, 0603; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 56R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3206 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3206
Res, Thick Film, 56R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3206
RES, THICK FILM, 56R, 1%, 0.1W, 0603, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.1W, 0603, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
RES SMD 56 OHM 1% 1/10W 0603 - 590-ERJ-3EKF56R0V - Utmel Electronic Limited
Hong Kong, China
RES SMD 56 OHM 1% 1/10W 0603
590-ERJ-3EKF56R0V
RES SMD 56 OHM 1% 1/10W 0603 590-ERJ-3EKF56R0V
RES SMD 56 OHM 1% 1/10W 0603

RES SMD 56 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 64R5352 90W3206 590-ERJ-3EKF56R0V
Product Name Res, Thick Film, 56R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 56R, 1%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 56 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details