Panasonic RES SMD 5.62K OHM 1% 1/10W 0603 ERJ-3EKF5621V

Description
RES SMD 5.62K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 5.62K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 5.62K OHM 1% 1/10W 0603 - 590-ERJ-3EKF5621V - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.62K OHM 1% 1/10W 0603
590-ERJ-3EKF5621V
RES SMD 5.62K OHM 1% 1/10W 0603 590-ERJ-3EKF5621V
RES SMD 5.62K OHM 1% 1/10W 0603

RES SMD 5.62K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 5K62, 1%, 0.1W, 0603; Resistance Panasonic - 65T8491 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K62, 1%, 0.1W, 0603; Resistance Panasonic
65T8491
Res, Thick Film, 5K62, 1%, 0.1W, 0603; Resistance Panasonic 65T8491
RES, THICK FILM, 5K62, 1%, 0.1W, 0603; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 5K62, 1%, 0.1W, 0603; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5K62, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7410 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K62, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7410
Res, Thick Film, 5K62, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7410
RES, THICK FILM, 5K62, 1%, 0.1W, 0603, REEL; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5K62, 1%, 0.1W, 0603, REEL; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF5621V 65T8491 97W7410
Product Name RES SMD 5.62K OHM 1% 1/10W 0603 Res, Thick Film, 5K62, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 5K62, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 5620 ohms 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details