Panasonic SMD 10W Resistor ERJ-3EKF5492V

Description
54.9kR 1% 1/10W 0603 SMD Chip Resistor Product overview: ERJ-3EKF5492V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5492V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
54.9kR 1% 1/10W 0603 SMD Chip Resistor Product overview: ERJ-3EKF5492V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5492V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-3EKF5492V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-3EKF5492V
SMD 10W Resistor 52-ERJ-3EKF5492V
54.9kR 1% 1/10W 0603 SMD Chip Resistor Product overview: ERJ-3EKF5492V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5492V can be used for catalog matching and distributor lookup.

54.9kR 1% 1/10W 0603 SMD Chip Resistor Product overview: ERJ-3EKF5492V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5492V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 54.9K OHM 1% 1/10W 0603 - 590-ERJ-3EKF5492V - Utmel Electronic Limited
Hong Kong, China
RES SMD 54.9K OHM 1% 1/10W 0603
590-ERJ-3EKF5492V
RES SMD 54.9K OHM 1% 1/10W 0603 590-ERJ-3EKF5492V
RES SMD 54.9K OHM 1% 1/10W 0603

RES SMD 54.9K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 54K9, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54K9, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7407
Res, Thick Film, 54K9, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7407
RES, THICK FILM, 54K9, 1%, 0.1W, 0603, REEL; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 54K9, 1%, 0.1W, 0603, REEL; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 54K9, 1%, 0.1W, 0603; Resistance Panasonic - 65T8488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54K9, 1%, 0.1W, 0603; Resistance Panasonic
65T8488
Res, Thick Film, 54K9, 1%, 0.1W, 0603; Resistance Panasonic 65T8488
RES, THICK FILM, 54K9, 1%, 0.1W, 0603; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 54K9, 1%, 0.1W, 0603; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3EKF5492V 590-ERJ-3EKF5492V 97W7407 65T8488
Product Name SMD 10W Resistor RES SMD 54.9K OHM 1% 1/10W 0603 Res, Thick Film, 54K9, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 54K9, 1%, 0.1W, 0603; Resistance Panasonic
Resistance Range 54900 ohms 54900 ohms 54900 ohms 54900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers