Panasonic Res, Thick Film, 549R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF5490V

Description
RES, THICK FILM, 549R, 1%, 0.1W, 0603; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 549R, 1%, 0.1W, 0603; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 549R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8486 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549R, 1%, 0.1W, 0603; Resistance Panasonic
65T8486
Res, Thick Film, 549R, 1%, 0.1W, 0603; Resistance Panasonic 65T8486
RES, THICK FILM, 549R, 1%, 0.1W, 0603; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 549R, 1%, 0.1W, 0603; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 549R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7405
Res, Thick Film, 549R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7405
RES, THICK FILM, 549R, 1%, 0.1W, 0603, REEL; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 549R, 1%, 0.1W, 0603, REEL; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8486 97W7405
Product Name Res, Thick Film, 549R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 549R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details