Panasonic RES SMD 536K OHM 1% 1/10W 0603 ERJ-3EKF5363V

Description
RES SMD 536K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 536K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 536K OHM 1% 1/10W 0603 - 590-ERJ-3EKF5363V - Utmel Electronic Limited
Hong Kong, China
RES SMD 536K OHM 1% 1/10W 0603
590-ERJ-3EKF5363V
RES SMD 536K OHM 1% 1/10W 0603 590-ERJ-3EKF5363V
RES SMD 536K OHM 1% 1/10W 0603

RES SMD 536K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 536K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4645 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536K, 1%, 0.1W, 0603; Resistance Panasonic
53W4645
Res, Thick Film, 536K, 1%, 0.1W, 0603; Resistance Panasonic 53W4645
RES, THICK FILM, 536K, 1%, 0.1W, 0603; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 536K, 1%, 0.1W, 0603; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF5363V 53W4645
Product Name RES SMD 536K OHM 1% 1/10W 0603 Res, Thick Film, 536K, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 536000 ohms 536000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details